HARTING Inc. of North America Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185147329

Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote
Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185147329 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK18 SVML LP ST

Headers & Wire Housings SEK18 SVML LP ST

Buy Now
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4078
Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4078
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185147329 92Y4078
Product Name Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
D-Sub Standard Board Mount - D25S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details