Keystone Electronics Corp. PTFE Insulated Terminal Pin 11072

Description
Part Number: 11072 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11072 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTFE Insulated Terminal Pin, part number 11072, features a mounting hole diameter of 0.136 inches (3.5 mm) and a pin size of 0.040 inches. The terminal is constructed from tin-plated brass, providing good conductivity and corrosion resistance. The bushing is made of white PTFE, which offers excellent electrical, mechanical, thermal, and chemical properties. This terminal pin is designed for high-density packaging and is suitable for applications requiring high pull-out strength and torque resistance. It is ideal for use in high-quality terminal and connector applications.

Datasheet Summary
Powered by GS/AI

The PTFE Insulated Terminal Pin, part number 11072, features a mounting hole diameter of 0.136 inches (3.5 mm) and a pin size of 0.040 inches. The terminal is constructed from tin-plated brass, providing good conductivity and corrosion resistance. The bushing is made of white PTFE, which offers excellent electrical, mechanical, thermal, and chemical properties. This terminal pin is designed for high-density packaging and is suitable for applications requiring high pull-out strength and torque resistance. It is ideal for use in high-quality terminal and connector applications.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Terminal Pin - 11072 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Terminal Pin
11072
PTFE Insulated Terminal Pin 11072
Part Number: 11072 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11072

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11072
Product Name PTFE Insulated Terminal Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details