HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting 9150083013

Description
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting - 65K8365 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting
65K8365
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting 65K8365
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han-Quintax Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65K8365
Product Name Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

500 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/2" NPT; 0.500 inches
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/4" NPT
View Details
2 suppliers