HARTING Inc. of North America Contact, Socket, 14Awg, Crimp; Product Range Harting 9150006226

Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14Awg, Crimp; Product Range Harting - 94B8819 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Harting
94B8819
Contact, Socket, 14Awg, Crimp; Product Range Harting 94B8819
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Han D Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94B8819
Product Name Contact, Socket, 14Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details