HEAVY DUTY MODULE, PLUG, 8POS; Product Range:Han Gigabit HMC Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A; Wire Size AWG Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 15AC7201 |
| Product Name | Heavy Duty Module, Plug, 8Pos; Product Range Harting |