HARTING Inc. of North America Heavy Duty Module, Plug, 36Pos, 10A; Product Range Harting 9140363002

Description
HEAVY DUTY MODULE, PLUG, 36POS, 10A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 36POS, 10A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 36Pos, 10A; Product Range Harting - 67AH8693 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 36Pos, 10A; Product Range Harting
67AH8693
Heavy Duty Module, Plug, 36Pos, 10A; Product Range Harting 67AH8693
HEAVY DUTY MODULE, PLUG, 36POS, 10A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 36POS, 10A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67AH8693
Product Name Heavy Duty Module, Plug, 36Pos, 10A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

5,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.50 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers