HARTING Inc. of North America Insert, Plug, 8Pos, 2Row; Product Range Harting 9140083021

Description
INSERT, PLUG, 8POS, 2ROW; Product Range:Han-Modular Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, 8POS, 2ROW; Product Range:Han-Modular Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 8Pos, 2Row; Product Range Harting - 68Y5084 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 8Pos, 2Row; Product Range Harting
68Y5084
Insert, Plug, 8Pos, 2Row; Product Range Harting 68Y5084
INSERT, PLUG, 8POS, 2ROW; Product Range:Han-Modular Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

INSERT, PLUG, 8POS, 2ROW; Product Range:Han-Modular Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 68Y5084
Product Name Insert, Plug, 8Pos, 2Row; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

5 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.11 mm
View Details
End stop kit - KSM-10 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers