HARTING Inc. of North America Rectangular Han Module, Plug, 3Way Screw; Product Range Harting 9140032601

Description
RECTANGULAR HAN MODULE, PLUG, 3WAY SCREW; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN MODULE, PLUG, 3WAY SCREW; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug, 3Way Screw; Product Range Harting - 52K4950 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug, 3Way Screw; Product Range Harting
52K4950
Rectangular Han Module, Plug, 3Way Screw; Product Range Harting 52K4950
RECTANGULAR HAN MODULE, PLUG, 3WAY SCREW; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG, 3WAY SCREW; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 52K4950
Product Name Rectangular Han Module, Plug, 3Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
4 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 4.09 mm
View Details