Keystone Electronics Corp. Steel Hole Plug 7606

Description
Part Number: 7606 Finish/Plating: Nickel Plate Hole Diameter: .875 [22.2] Material: Steel Type: Hole Plug
Request a Quote
Description
Part Number: 7606 Finish/Plating: Nickel Plate Hole Diameter: .875 [22.2] Material: Steel Type: Hole Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hole plug with nickel plating designed to cover unused chassis holes; fits panels from 0.062 to 0.093 inch thick, with a hole diameter of 0.875 inch (22.2 mm), overall height of 1.062 inch (27.0 mm), prong width of 0.296 inch (7.5 mm), and 12 prongs.

Datasheet Summary
Powered by GS/AI

Steel hole plug with nickel plating designed to cover unused chassis holes; fits panels from 0.062 to 0.093 inch thick, with a hole diameter of 0.875 inch (22.2 mm), overall height of 1.062 inch (27.0 mm), prong width of 0.296 inch (7.5 mm), and 12 prongs.

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7606 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7606
Steel Hole Plug 7606
Part Number: 7606 Finish/Plating: Nickel Plate Hole Diameter: .875 [22.2] Material: Steel Type: Hole Plug

Part Number: 7606

  • Finish/Plating: Nickel Plate
  • Hole Diameter: .875 [22.2]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7606-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7606-ND
Hole Plugs - Tapered Caps 36-7606-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Steel, Nickel Plated Natural"

"Hole Plug 0.875"" (22.23mm) 7/8"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7606 36-7606-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers
Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers