HARTING Inc. of North America Heavy Duty Mod, Short, Plug, 1Pos, 300A; Product Range Harting 9140013005

Description
HEAVY DUTY MOD, SHORT, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes
Description
HEAVY DUTY MOD, SHORT, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mod, Short, Plug, 1Pos, 300A; Product Range Harting - 27AK3831 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mod, Short, Plug, 1Pos, 300A; Product Range Harting
27AK3831
Heavy Duty Mod, Short, Plug, 1Pos, 300A; Product Range Harting 27AK3831
HEAVY DUTY MOD, SHORT, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

HEAVY DUTY MOD, SHORT, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 27AK3831
Product Name Heavy Duty Mod, Short, Plug, 1Pos, 300A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
100PCS M4x0.7-4.5 inner hexagon Plastic Venting Screw(1) - MIV-04B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread M4x0.7-4.5
View Details