Petersen Products Co. Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5" Dia 143-9015-E

Description
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Lngth, Overall 1.75" (44mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Lngth, Overall 1.75" (44mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5
Fredonia, WI, United States
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5" Dia
143-9015-E
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5" Dia 143-9015-E
By-Pass None Dia. Max 1.65" (42mm) Dia. Min 1.48" (38mm) Lngth, Overall 1.75" (44mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 1-1/2" (38mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Dia. Max 1.65" (42mm)
Dia. Min 1.48" (38mm)
Lngth, Overall 1.75" (44mm)
Material, Body Glass Reinforced ABS
Material, Hardware Galvanized Steel
Material, Seal Natural Rubber
Nominal Pipe 1-1/2" (38mm)
Pipeline Max PSI 17 psi (1.19 bar)
Pressure Pipeline Max Head 40 ft (12.19 m)
Sage Subcategory Number W1439
Seal Expansion System Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-9015-E
Product Name Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 1.5" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 2 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 2.09
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details