HARTING Inc. of North America Heavy Duty Mod, Axial, Plug, 1Pos, 300A; Product Range Harting 9140012681

Description
HEAVY DUTY MOD, AXIAL, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes
Description
HEAVY DUTY MOD, AXIAL, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mod, Axial, Plug, 1Pos, 300A; Product Range Harting - 27AK3829 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mod, Axial, Plug, 1Pos, 300A; Product Range Harting
27AK3829
Heavy Duty Mod, Axial, Plug, 1Pos, 300A; Product Range Harting 27AK3829
HEAVY DUTY MOD, AXIAL, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

HEAVY DUTY MOD, AXIAL, PLUG, 1POS, 300A; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:1 Contact; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:300A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 27AK3829
Product Name Heavy Duty Mod, Axial, Plug, 1Pos, 300A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
375 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 3/8" NPT; 0.375 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details