HARTING Inc. of North America Heavy Duty Insert, Plug, 4Pos, 10Mm2; Product Range Harting 9120062663

Description
HEAVY DUTY INSERT, PLUG, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 10Mm2; Product Range Harting - 58T8028 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 10Mm2; Product Range Harting
58T8028
Heavy Duty Insert, Plug, 4Pos, 10Mm2; Product Range Harting 58T8028
HEAVY DUTY INSERT, PLUG, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8028
Product Name Heavy Duty Insert, Plug, 4Pos, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
190 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.190 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details