HARTING Inc. of North America Rectangular Han Insert, Plug, 5+Pe, Crimp; Product Range Harting 9120053001

Description
RECTANGULAR HAN INSERT, PLUG, 5+PE, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG, 5+PE, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug, 5+Pe, Crimp; Product Range Harting - 04C8075 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, 5+Pe, Crimp; Product Range Harting
04C8075
Rectangular Han Insert, Plug, 5+Pe, Crimp; Product Range Harting 04C8075
RECTANGULAR HAN INSERT, PLUG, 5+PE, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, 5+PE, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8075
Product Name Rectangular Han Insert, Plug, 5+Pe, Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
High Temperature Septa - 75802 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details