Keystone Electronics Corp. Steel Hole Plug 7610

Description
Part Number: 7610 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: 1.375 [34.9] Material: Steel Type: Hole Plug
Request a Quote
Description
Part Number: 7610 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: 1.375 [34.9] Material: Steel Type: Hole Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hole plug for 1.375-inch (34.9 mm) holes, nickel-plated, with a panel thickness range of 0.031 to 0.125 inch (0.79 to 3.2 mm), a maximum diameter of 1.562 inches (39.7 mm), a B dimension of 0.406 inch (10.3 mm), a C dimension of 0.078 inch (1.98 mm), and 12 prongs.

Datasheet Summary
Powered by GS/AI

Steel hole plug for 1.375-inch (34.9 mm) holes, nickel-plated, with a panel thickness range of 0.031 to 0.125 inch (0.79 to 3.2 mm), a maximum diameter of 1.562 inches (39.7 mm), a B dimension of 0.406 inch (10.3 mm), a C dimension of 0.078 inch (1.98 mm), and 12 prongs.

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7610 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7610
Steel Hole Plug 7610
Part Number: 7610 Finish/Plating: Nickel Plate For Panel Thickness: .032 [.8] - .062 [1.6] Hole Diameter: 1.375 [34.9] Material: Steel Type: Hole Plug

Part Number: 7610

  • Finish/Plating: Nickel Plate
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Hole Diameter: 1.375 [34.9]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7610-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7610-ND
Hole Plugs - Tapered Caps 36-7610-ND
"Hole Plug 1.375"" (34.93mm) Steel, Nickel Plated Natural"

"Hole Plug 1.375"" (34.93mm) Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7610 36-7610-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers
Nylon Hole Plug - 8600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/4" NPT
View Details
2 suppliers
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers