MOCAP LLC EPDM Rubber Pull Plugs MEPP.445

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.445 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.445
EPDM Rubber Pull Plugs MEPP.445
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.445
Product Name EPDM Rubber Pull Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1010RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
Plugs for Schedule 40 Round Pipes - 10 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.32/1.41 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5512 inch (14 mm)
Material Polyethylene (PE)
View Details