HARTING Inc. of North America Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting 9120033051

Description
HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting - 67X7439 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting
67X7439
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting 67X7439
HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting - 51AC2364 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting
51AC2364
Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting 51AC2364
HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3+PE, 10MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:3+PE Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7439
Product Name Heavy Duty Insert, Plug, 3+Pe, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 Battery Pack Pressure Relief Vent - MIV-40EXB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
Material Plastic (PA66 typical, customizable to ABS / PC, etc.)
View Details
Cable Gland Plugs - 2826951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass, Stainless Steel
NPT Thread M20
View Details
Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details