MOCAP LLC Tapered Plugs for Type K Tubing KTP0625

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type K Tubing
KTP0625
Tapered Plugs for Type K Tubing KTP0625
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number KTP0625
Product Name Tapered Plugs for Type K Tubing
Overall Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0813 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB3000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.7520 inch (19.1 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP2.118/2.506 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP65 - MOCAP LLC
Specs
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details