Shenzhen Milvent Technology Co., Limited M40x1.5 Battery Pack Pressure Relief Vent MIV-40EXB

Description
This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange while blocking water, dust, and contaminants, and provides pressure relief under abnormal conditions. Supports high airflow for large battery enclosures Maintains continuous pressure equalization Reduces condensation and moisture buildup Provides waterproof and dustproof protection (IP66–IP69K) Enables pressure relief under abnormal conditions Designed for EV battery packs and energy storage systems Suitable for large sealed enclosures requiring reliable venting
Request a Quote
Description
This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange while blocking water, dust, and contaminants, and provides pressure relief under abnormal conditions. Supports high airflow for large battery enclosures Maintains continuous pressure equalization Reduces condensation and moisture buildup Provides waterproof and dustproof protection (IP66–IP69K) Enables pressure relief under abnormal conditions Designed for EV battery packs and energy storage systems Suitable for large sealed enclosures requiring reliable venting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIV-40EXB is a pressure relief vent for large battery packs, designed to equalize pressure, reduce condensation, and allow high airflow while maintaining IP67, IP68, and IP69K protection. It is constructed with PA6 V0 housing and PTFE membrane, operates from -40°C to +125°C, and meets UL94V-0 flammability requirements. The vent installs with an M40x1.5 thread and has a mounting hole diameter of 40±0.1mm. It features a pop-up mechanism that activates at 100-200 mbar to release higher airflow during abnormal conditions, with typical airflow of 12 l/min at 7 mbar pressure differential.

Datasheet Summary
Powered by GS/AI

The MIV-40EXB is a pressure relief vent for large battery packs, designed to equalize pressure, reduce condensation, and allow high airflow while maintaining IP67, IP68, and IP69K protection. It is constructed with PA6 V0 housing and PTFE membrane, operates from -40°C to +125°C, and meets UL94V-0 flammability requirements. The vent installs with an M40x1.5 thread and has a mounting hole diameter of 40±0.1mm. It features a pop-up mechanism that activates at 100-200 mbar to release higher airflow during abnormal conditions, with typical airflow of 12 l/min at 7 mbar pressure differential.

Suppliers

Company
Product
Description
Supplier Links
M40x1.5 Battery Pack Pressure Relief Vent - MIV-40EXB - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
M40x1.5 Battery Pack Pressure Relief Vent
MIV-40EXB
M40x1.5 Battery Pack Pressure Relief Vent MIV-40EXB
This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange while blocking water, dust, and contaminants, and provides pressure relief under abnormal conditions. Supports high airflow for large battery enclosures Maintains continuous pressure equalization Reduces condensation and moisture buildup Provides waterproof and dustproof protection (IP66–IP69K) Enables pressure relief under abnormal conditions Designed for EV battery packs and energy storage systems Suitable for large sealed enclosures requiring reliable venting

This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange while blocking water, dust, and contaminants, and provides pressure relief under abnormal conditions.
Supports high airflow for large battery enclosures
Maintains continuous pressure equalization
Reduces condensation and moisture buildup
Provides waterproof and dustproof protection (IP66–IP69K)
Enables pressure relief under abnormal conditions
Designed for EV battery packs and energy storage systems
Suitable for large sealed enclosures requiring reliable venting

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts
Product Number MIV-40EXB
Product Name M40x1.5 Battery Pack Pressure Relief Vent
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

m12x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(200pcs) - MIV-12B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5-10
View Details
100pcs Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68(1) - MIV-03B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread 1/2" NPT; M3X0.5-4
View Details
Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details
MIV-D10 Chemcial Container Vent Plug - MIV-D10 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details