HARTING Inc. of North America Heavy Duty Power Connectors 9080007924

Description
Heavy Duty Power Connectors HAN-FAST LOCK 8 AWG, AG, NO PIN
Datasheet
Description
Heavy Duty Power Connectors HAN-FAST LOCK 8 AWG, AG, NO PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 09080007924 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
09080007924
Heavy Duty Power Connectors 09080007924
Heavy Duty Power Connectors HAN-FAST LOCK 8 AWG, AG, NO PIN

Heavy Duty Power Connectors HAN-FAST LOCK 8 AWG, AG, NO PIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 09080007924
Product Name Heavy Duty Power Connectors
Termination Types Wire
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
IP67 Watertight Angled Inlet - A51S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers