HARTING Inc. of North America Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 9060152912

Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting - 93C5712 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
93C5712
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting 93C5712
DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 15 WAY; Product Range:-; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating Cycles:500RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C5712
Product Name Din 41612 Pcb Connector, Plug, 15 Way; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
OBT-MODULES - 10140369-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details