HARTING Inc. of North America Backplane Connectors 9031966951

Description
DIN 41612 Connectors 96P TYPE C MALE STD
Request a Quote
Description
DIN 41612 Connectors 96P TYPE C MALE STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09031966951 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09031966951
Backplane Connectors 09031966951
DIN 41612 Connectors 96P TYPE C MALE STD

DIN 41612 Connectors 96P TYPE C MALE STD

Buy Now
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting - 93C5401 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
93C5401
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting 93C5401
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09031966951 93C5401
Product Name Backplane Connectors Din 41612 Pcb Connector, Plug, 96 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details