HARTING Inc. of North America Backplane Connectors - 09020009919 9020009919

Description
Manufacturer: HARTING Win Source Part Number: 908673-09020009919 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1195-1080, 9020009919, 09 02 000 9919
Request a Quote
Description
Manufacturer: HARTING Win Source Part Number: 908673-09020009919 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1195-1080, 9020009919, 09 02 000 9919
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09020009919 - 908673-09020009919 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09020009919
908673-09020009919
Backplane Connectors - 09020009919 908673-09020009919
Manufacturer: HARTING Win Source Part Number: 908673-09020009919 Series: DIN 41612 Features: Connector Latch Bracket For - Type C Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1195-1080, 9020009919, 09 02 000 9919

Manufacturer: HARTING
Win Source Part Number: 908673-09020009919
Series: DIN 41612
Features: Connector Latch Bracket For - Type C
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1195-1080, 9020009919, 09 02 000 9919

Buy Now
Backplane Connectors - 09020009919 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09020009919
Backplane Connectors 09020009919
DIN 41612 Connectors LEFT FIXING BRACKET

DIN 41612 Connectors LEFT FIXING BRACKET

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 908673-09020009919 09020009919
Product Name Backplane Connectors - 09020009919 Backplane Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details