Omnetics Connector Corporation BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row A29200-031

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Minneapolis, MN, United States
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
A29200-031
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row A29200-031
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount All sizes Flex-Circuit Mount All sizes Vertical Surface Mount All sizes Straight Thru Hole Mount All sizes Panel Mount Versions (Female Only) Shells are factory installed
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount
  • All sizes Flex-Circuit Mount
  • All sizes Vertical Surface Mount
  • All sizes Straight Thru Hole Mount
  • All sizes Panel Mount Versions (Female Only)
  • Shells are factory installed
Supplier's Site Datasheet
D-Sub Connector Assemblies - 2262-A29200-031DKR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29200-031DKR-ND
D-Sub Connector Assemblies 2262-A29200-031DKR-ND
31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 2262-A29200-031CT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29200-031CT-ND
D-Sub Connector Assemblies 2262-A29200-031CT-ND
31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 2262-A29200-031TR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2262-A29200-031TR-ND
D-Sub Connector Assemblies 2262-A29200-031TR-ND
31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

31 Position D-Type, Nano-D Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number A29200-031 2262-A29200-031DKR-ND
Product Name BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row D-Sub Connector Assemblies
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Receptacle, Female Sockets
Geometry Straight
Termination Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details