CABLE GLAND, 29-34MM, BLUE; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:29mm; Cable Diameter Max:34mm; Cable Gland Material:Metal; Gland Colour:Blue; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 95B1144 |
| Product Name | Cable Gland, 29-34Mm, Blue; Thread Size Imperial Harting |
| Application | Cable & Wire |