HARTING Inc. of North America Cable Gland, Pg11, Metal, 10.5Mm; Product Range Harting 9000005082

Description
CABLE GLAND, PG11, METAL, 10.5MM; Product Range:-; Thread Size - Metric:PG11; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
CABLE GLAND, PG11, METAL, 10.5MM; Product Range:-; Thread Size - Metric:PG11; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg11, Metal, 10.5Mm; Product Range Harting - 51AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg11, Metal, 10.5Mm; Product Range Harting
51AC2332
Cable Gland, Pg11, Metal, 10.5Mm; Product Range Harting 51AC2332
CABLE GLAND, PG11, METAL, 10.5MM; Product Range:-; Thread Size - Metric:PG11; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CABLE GLAND, PG11, METAL, 10.5MM; Product Range:-; Thread Size - Metric:PG11; Cable Gland Material:Metal; Gland Colour:Green; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 51AC2332
Product Name Cable Gland, Pg11, Metal, 10.5Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Industrial Straight-Through Cable Gland - 5211620 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2141075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details