Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ALTECH CORP.
5308 511/SET -- CABLE AND CORD GRIPS
Altech Corp.
Cable and Cord Grips
5308 511/SET
Description
CABLE GLAND 3.5-10MM PG11
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE GLAND 3.5-10MM PG11
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-5308511/SET-ND
Cable and Cord Grips
1920-5308511/SET-ND
CABLE GLAND 3.5-10MM PG11
CABLE GLAND 3.5-10MM PG11
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Sealing Glands
Product Number
1920-5308511/SET-ND
Product Name
Cable and Cord Grips
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Cable gland - M20 - ACC-BPL-M20-MS
Specs
Application
Cable & Wire
View Details
Shenzhen Milvent Technology Co., Limited
90° Bending-proof Nylon Cable Glands(Type A)
Specs
Application
Cable & Wire
View Details
RS Components, Ltd.
Cable Glands
1856077
Specs
Application
Cable & Wire
Opening Diameter
0.3937 inch (10 mm)
View Details
Altech Corp.
Standard Straight-Through Cable Gland
4221043
Specs
Application
Cable & Wire
Material
Nickel
Mounting Size
0.7874 inch (20 mm)
View Details