HARTING Inc. of North America Cord Grip, Stainless Steel; Accessory Type Harting 73080950687

Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M20 (9-13mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M20 (9-13mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Stainless Steel; Accessory Type Harting - 58P0706 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Stainless Steel; Accessory Type Harting
58P0706
Cord Grip, Stainless Steel; Accessory Type Harting 58P0706
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M20 (9-13mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M20 (9-13mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 58P0706
Product Name Cord Grip, Stainless Steel; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70074414 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details