HARTING Inc. of North America Cord Grip, Stainless Steel; Accessory Type Harting 73000000359

Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (14-18mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (14-18mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Stainless Steel; Accessory Type Harting - 62M2987 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Stainless Steel; Accessory Type Harting
62M2987
Cord Grip, Stainless Steel; Accessory Type Harting 62M2987
CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (14-18mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CORD GRIP, STAINLESS STEEL; Accessory Type:Cord Grip; For Use With:Han-INOX M32 (14-18mm) Threaded Hoods; No. of Positions:-; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62M2987
Product Name Cord Grip, Stainless Steel; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 5206478-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details