Altech Corp. Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene 5308 941

Description
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene
70074559
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene 70074559
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074559
Product Name Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 21; 9 to 18 mm; 28.3 mm; 50 mm; Neoprene; Black - 70074409 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details