HARTING Technology Group Pluggable Cables 33483131804010

Description
ix Type A OM Cat.6A PUR 1.0m
Request a Quote Datasheet
Description
ix Type A OM Cat.6A PUR 1.0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1195-33483131804010-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1195-33483131804010-ND
Pluggable Cables 1195-33483131804010-ND
ix Type A OM Cat.6A PUR 1.0m

ix Type A OM Cat.6A PUR 1.0m

Buy Now Datasheet
Ethernet Cable - 276616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
276616
Ethernet Cable 276616
HARTING 33483131804010 Ethernet Cable

HARTING 33483131804010 Ethernet Cable

Supplier's Site
IX TYPE A OM CAT.6A PUR 1.0M - 33483131804010 - Heilind Electronics, Inc.
Wilmington, MA, United States
IX TYPE A OM CAT.6A PUR 1.0M
33483131804010
IX TYPE A OM CAT.6A PUR 1.0M 33483131804010
IX TYPE A OM CAT.6A PUR 1.0M

IX TYPE A OM CAT.6A PUR 1.0M

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-33483131804010-ND 276616 33483131804010
Product Name Pluggable Cables Ethernet Cable IX TYPE A OM CAT.6A PUR 1.0M
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details