Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded
ENET CABLE, IX A PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:White; Product Range:ix Industrial Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33480101823030-ND | 55AJ3741 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting |
| Cable Type | Cat 6 | Cat 6 |