HARTING Inc. of North America Rectangular Cable Assemblies 33152430200008

Description
"26 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet
Description
"26 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 1195-3448-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1195-3448-ND
Rectangular Cable Assemblies 1195-3448-ND
"26 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"

"26 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Ribbon Cable - 7799805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7799805
Ribbon Cable 7799805
HARTING 33152430200008 Ribbon Cable

HARTING 33152430200008 Ribbon Cable

Supplier's Site
Cable Assemblies - 33152430200008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33152430200008
Cable Assemblies 33152430200008
Cable assem, har-flex,

Cable assem, har-flex,

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 33152430200008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33152430200008
Cable Assemblies - Rectangular Cable Assemblies 33152430200008
CABLE ASSY 26POS RCPT-RCPT 200MM

CABLE ASSY 26POS RCPT-RCPT 200MM

Supplier's Site
Har-Flex Female 26Pin Cable Assembly (Awg30/7 Pvc), Double Ended (Different Cable Direction), W/ Strain Relief, Pl1, 0.2M Rohs Compliant Harting - 05AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Female 26Pin Cable Assembly (Awg30/7 Pvc), Double Ended (Different Cable Direction), W/ Strain Relief, Pl1, 0.2M Rohs Compliant Harting
05AC3304
Har-Flex Female 26Pin Cable Assembly (Awg30/7 Pvc), Double Ended (Different Cable Direction), W/ Strain Relief, Pl1, 0.2M Rohs Compliant Harting 05AC3304
HAR-FLEX FEMALE 26PIN CABLE ASSEMBLY (AWG30/7 PVC), DOUBLE ENDED (DIFFERENT CABLE DIRECTION), W/ STRAIN RELIEF, PL1, 0.2M ROHS COMPLIANT: YES

HAR-FLEX FEMALE 26PIN CABLE ASSEMBLY (AWG30/7 PVC), DOUBLE ENDED (DIFFERENT CABLE DIRECTION), W/ STRAIN RELIEF, PL1, 0.2M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3448-ND 7799805 33152430200008 33152430200008 05AC3304
Product Name Rectangular Cable Assemblies Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Har-Flex Female 26Pin Cable Assembly (Awg30/7 Pvc), Double Ended (Different Cable Direction), W/ Strain Relief, Pl1, 0.2M Rohs Compliant Harting
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details