HARTING Inc. of North America Switches, Hubs 24024070000

Description
HA-VIS ECON 2070GBT-A - UNMANAGE
Request a Quote
Description
HA-VIS ECON 2070GBT-A - UNMANAGE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 67X8605, features seven RJ45 ports and supports 10/100Mbps Ethernet connections. It is designed for DIN rail mounting, making it suitable for industrial applications where space is limited. This unmanaged switch operates on a nominal voltage of 24 VDC and has a permissible voltage range of 9 VDC to 60 VDC. It includes surge protection and reverse polarity protection, ensuring reliable operation in various environments. The switch supports jumbo frames up to 10 kBytes and has a non-blocking architecture, which allows for efficient data transfer without packet loss. It is compliant with IEEE 802.3 standards and is compatible with both PROFINET and EthernetIP protocols. The operating temperature range is from -40 °C to +70 °C, making it suitable for harsh industrial conditions. The device is also energy-efficient, contributing to lower power consumption. Overall, this Ethernet switch is a robust solution for expanding network infrastructures in industrial settings, providing reliable performance and ease of installation.

Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 67X8605, features seven RJ45 ports and supports 10/100Mbps Ethernet connections. It is designed for DIN rail mounting, making it suitable for industrial applications where space is limited. This unmanaged switch operates on a nominal voltage of 24 VDC and has a permissible voltage range of 9 VDC to 60 VDC. It includes surge protection and reverse polarity protection, ensuring reliable operation in various environments. The switch supports jumbo frames up to 10 kBytes and has a non-blocking architecture, which allows for efficient data transfer without packet loss. It is compliant with IEEE 802.3 standards and is compatible with both PROFINET and EthernetIP protocols. The operating temperature range is from -40 °C to +70 °C, making it suitable for harsh industrial conditions. The device is also energy-efficient, contributing to lower power consumption. Overall, this Ethernet switch is a robust solution for expanding network infrastructures in industrial settings, providing reliable performance and ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-24024070000-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-24024070000-ND
Switches, Hubs 1195-24024070000-ND
HA-VIS ECON 2070GBT-A - UNMANAGE

HA-VIS ECON 2070GBT-A - UNMANAGE

Buy Now Datasheet
Ethernet Switch, 10/100Mbps, Rj45X7, Din; No. Of Ports Harting - 67X8605 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10/100Mbps, Rj45X7, Din; No. Of Ports Harting
67X8605
Ethernet Switch, 10/100Mbps, Rj45X7, Din; No. Of Ports Harting 67X8605
ETHERNET SWITCH, 10/100MBPS, RJ45X7, DIN; No. of Ports:7Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 7; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 10/100MBPS, RJ45X7, DIN; No. of Ports:7Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 7; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-24024070000-ND 67X8605
Product Name Switches, Hubs Ethernet Switch, 10/100Mbps, Rj45X7, Din; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8008A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-Negotiation
View Details
32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details