HARTING Inc. of North America 7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M 21349899598003

Description
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M
Request a Quote Datasheet
Description
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M - 21349899598003 - Heilind Electronics, Inc.
Wilmington, MA, United States
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M
21349899598003
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M 21349899598003
7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M

7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M

Buy Now
Cable Assemblies - 21349899598003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349899598003
Cable Assemblies 21349899598003
7/8 Cable Assembly 4p+P

7/8 Cable Assembly 4p+P

Buy Now
Circular Cable Assemblies - 21349899598003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349899598003-ND
Circular Cable Assemblies 21349899598003-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349899598003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349899598003
Cable Assemblies - Circular Cable Assemblies 21349899598003
CBL 5POS MALE TO FMALE 0.98'

CBL 5POS MALE TO FMALE 0.98'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349899598003 21349899598003 21349899598003-ND 21349899598003
Product Name 7/8 CABLE ASSY 4P+PE AN/AN F/ M 0,3M Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details