Cable Assembly 3.28' (1.00m)
M12 CABLE ASSY D-COD AN/- F/- 1,0M
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 3.28'
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-3911-ND | 21349500477010 | 21349500477010 | 94X0225 | 21349500477010 |
| Product Name | Circular Cable Assemblies | Cable Assemblies | M12 CABLE ASSY D-COD AN/- F/- 1,0M | Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking |