Cable Assembly 32.8' (10.00m)
M12 CABLE ASSY A-COD ST/ST F/ M 10,0M
CBL 12POS MALE TO FMALE 32.8'
M12 CABLE, 12P, RECEPTACLE-PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:12 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348485C79100-ND | 21348485C79100 | 21348485C79100 | 21348485C79100 | 94X0083 |
| Product Name | Circular Cable Assemblies | M12 CABLE ASSY A-COD ST/ST F/ M 10,0M | Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | M12 Cable, 12P, Receptacle-Plug, 10M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |