M12 CABLE ASSY A-COD ST/- M/- 1,0M
M12 Cable Assembly A-cod st/- m/- 1,0m
Cable Assembly 3.28' (1.00m)
CBL CIRC 12P MALE TO WIRE 3.28'
M12 CABLE, 12P, PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348400C79010 | 21348400C79010 | 1195-4124-ND | 21348400C79010 | 94X0063 |
| Product Name | M12 CABLE ASSY A-COD ST/- M/- 1,0M | Cable Assemblies | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | M12 Cable, 12P, Plug-Free End, 1M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |