TE Connectivity RF Cable Assemblies 1064315-1

Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064315-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064315-1
RF Cable Assemblies 1064315-1
Body Features Body Plating Material : Gold Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : PVC Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height (MM) : 3.1 Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (V) : 250 Mechanical Attachment Mating Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polypropylene (PP) Product Type Features Cable Assembly (End A) : OSMT Jack Cable Assembly (End B) : OSMT Jack Cable Assembly Type : OSMT to OSMT Coax Cable Type : 9950-48 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : PVC
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height (MM) : 3.1
  • Outside Cable Diameter : 1.91 MM  [.075 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (V) : 250

Mechanical Attachment


  • Mating Diameter : 2.8 MM  [.11 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .3 M  [.984 FT ]
  • Dielectric Material : Polypropylene (PP)

Product Type Features


  • Cable Assembly (End A) : OSMT Jack
  • Cable Assembly (End B) : OSMT Jack
  • Cable Assembly Type : OSMT to OSMT
  • Coax Cable Type : 9950-48

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - A111764-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A111764-ND
Coaxial Cables (RF) A111764-ND
"Cable Assembly Coaxial OSMT to OSMT 12.00"" (304.80mm)"

"Cable Assembly Coaxial OSMT to OSMT 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1064315-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1064315-1
Cable Assemblies - Coaxial Cables (RF) 1064315-1
CBL ASSY OSMT JACK TO JACK 12"

CBL ASSY OSMT JACK TO JACK 12"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064315-1 A111764-ND 1064315-1
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type OSMT Jack
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies - 2282093-1 - TE Connectivity
Specs
Cable Length 0.6004 ft (1.83 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers