HARTING Inc. of North America Cable Assemblies 21348100380010

Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348100380010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348100380010
Cable Assemblies 21348100380010
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Circular Cable Assemblies - 1195-6359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6359-ND
Circular Cable Assemblies 1195-6359-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M - 21348100380010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M
21348100380010
M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M 21348100380010
M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M

M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348100380010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348100380010
Cable Assemblies - Circular Cable Assemblies 21348100380010
CBL CIRC 3POS FEM TO WIRE 3.28'

CBL CIRC 3POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting - 94X0039 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting
94X0039
Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting 94X0039
SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M8 RECEPTACLE-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348100380010 1195-6359-ND 21348100380010 21348100380010 94X0039
Product Name Cable Assemblies Circular Cable Assemblies M8 CABLE ASSY 3-POLES ST/- F/ - 1,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 3P, M8 Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details