Cable Assembly 3.28' (1.00m)
CBL CIRC 5POS FEM TO WIRE 3.28'
SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-6559-ND | 2133A700518010 | 43AC0605 | 50AC4250 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector To Connector Harting | Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Harting |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |