HARTING Inc. of North America Current Sensors 20310509101

Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1195-5462-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
1195-5462-ND
Current Sensors 1195-5462-ND
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sensor Output Harting - 87X1120 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1120
Sensor Output Harting 87X1120
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.2kA; Current Measuring Range AC:0A to 1.2kA; Response Time:1µs; Accuracy %:0.6%; Product Range:HCSR 500 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.2kA; Current Measuring Range AC:0A to 1.2kA; Response Time:1µs; Accuracy %:0.6%; Product Range:HCSR 500 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310509101
Industrial Current Sensors 20310509101
Industrial Current Sensors Current Sensor 500A RailwayScrew Term.

Industrial Current Sensors Current Sensor 500A RailwayScrew Term.

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1195-5462-ND 87X1120 20310509101
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LKTTN-1-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
2 suppliers