Allegro MicroSystems Inc. Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC A1363LKTTN-1-T

Description
The A1363 offers high-accuracy current sensing with programmable offset and sensitivity, advanced temperature compensation, and high bandwidth (120kHz) for demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A1363KT A1363LU
Request a Quote
Description
The A1363 offers high-accuracy current sensing with programmable offset and sensitivity, advanced temperature compensation, and high bandwidth (120kHz) for demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A1363KT A1363LU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1363 is a low noise, high precision, programmable linear Hall-effect sensor IC with a 120 kHz analog bandwidth, designed for automotive applications such as HEV inverters and electric power steering. It is packaged in a 4-pin SIP (suffix KT) with a 1 mm case thickness and operates across an ambient temperature range of -40°C to 150°C. The device is AEC-Q100 automotive qualified and features customer-programmable sensitivity ranging from 0.6 to 14 mV/G and adjustable quiescent output voltage. This variant supports a coarse sensitivity range of 0.6 to 1.3 mV/G.

Datasheet Summary
Powered by GS/AI

The A1363 is a low noise, high precision, programmable linear Hall-effect sensor IC with a 120 kHz analog bandwidth, designed for automotive applications such as HEV inverters and electric power steering. It is packaged in a 4-pin SIP (suffix KT) with a 1 mm case thickness and operates across an ambient temperature range of -40°C to 150°C. The device is AEC-Q100 automotive qualified and features customer-programmable sensitivity ranging from 0.6 to 14 mV/G and adjustable quiescent output voltage. This variant supports a coarse sensitivity range of 0.6 to 1.3 mV/G.

Suppliers

Company
Product
Description
Supplier Links
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LKTTN-1-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC
A1363LKTTN-1-T
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC A1363LKTTN-1-T
The A1363 offers high-accuracy current sensing with programmable offset and sensitivity, advanced temperature compensation, and high bandwidth (120kHz) for demanding applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A1363KT A1363LU

The A1363 offers high-accuracy current sensing with programmable offset and sensitivity, advanced temperature compensation, and high bandwidth (120kHz) for demanding applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

  • A1363KT
  • A1363LU
Supplier's Site Datasheet
 - A1363LKTTN-1-T - Rochester Electronics
Newburyport, MA, United States
Current Sensor

Current Sensor

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Rochester Electronics
Product Category Current Sensors Current Sensors
Product Number A1363LKTTN-1-T A1363LKTTN-1-T
Product Name Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1108-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
Current Sensors - 620-ACS37030LLZATR-065B3DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC, 6 Leads"
Electrical Output Voltage
View Details
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-030B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers