Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.2kA; Current Measuring Range AC:0A to 1.2kA; Response Time:1µs; Accuracy %:0.6%; Product Range:HCSR 500 RoHS Compliant: Yes
Industrial Current Sensors Current Sensor 500A Railway w.feet
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 87X1118 | 20310508101 |
| Product Name | Sensor Output Harting | Industrial Current Sensors |
| Electrical Output | Outputs an analog current signal |