HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19620031440

Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet
Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3202-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3202-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3202-ND
Hood Connector Top Entry M20 3A IP44

Hood Connector Top Entry M20 3A IP44

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1380607-19620031440 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1380607-19620031440
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1380607-19620031440
Win Source Part Number: 1380607-19620031440 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases Series: Han® EMC Connector Type: Hood Package: Bulk Ingress Protection: IP44 Housing Material: Zinc, Die Cast Size / Dimension: 1.063" L x 1.102" W x 2.362" H (27.00mm x 28.00mm x 60.00mm) Standard Package: 10 pcs Style: Top Entry Size: 3A Thread Size: M20 Temperature Range - Operating: -40°C ~ 125°C Housing Finish: EMC Coating ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 19620031 Lock Location: Locking Clip (1) on Base Bottom Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380607-19620031440
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® EMC
Connector Type: Hood
Package: Bulk
Ingress Protection: IP44
Housing Material: Zinc, Die Cast
Size / Dimension: 1.063" L x 1.102" W x 2.362" H (27.00mm x 28.00mm x 60.00mm)
Standard Package: 10 pcs
Style: Top Entry
Size: 3A
Thread Size: M20
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: EMC Coating
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 19620031
Lock Location: Locking Clip (1) on Base Bottom
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-19620031440
Electronic Connector 363-19620031440
Connector Accessory, Hood, Product overview: 19620031440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19620031440 can be used for catalog matching and distributor lookup.

Connector Accessory, Hood, Product overview: 19620031440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19620031440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 19620031440 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20) - 70104040 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20)
70104040
HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20) 70104040
HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20)

HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3202-ND 1380607-19620031440 363-19620031440 19620031440 70104040
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Electronic Connector HAN EMC Hood (Size 3A) Top Entry with Metric Thread (20)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers