CONN D-TYPE RCPT 25P SMD R/A SLD
| Omnetics Connector Corporation | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | A55100-025 | 2262-A55100-025-ND |
| Product Name | BiLobe® Connectors - Standards -Type Single Row | D-Sub Connector Assemblies |
| Connector Type | Military Connector; Rectangular Connectors, Heavy Duty | Receptacle, Female Sockets |
| Geometry | Straight | |
| Termination | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |