HARTING Inc. of North America Enclosure 19300241231

Description
FLANGE HOUSING, CLOSED, SIZE 24B, METAL, 2 LEVER, HAN B SERIES, SURFACE MOUNT, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE HOUSING, CLOSED, SIZE 24B, METAL, 2 LEVER, HAN B SERIES, SURFACE MOUNT, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 18854241 - Radwell International
Willingboro, NJ, United States
Enclosure
18854241
Enclosure 18854241
FLANGE HOUSING, CLOSED, SIZE 24B, METAL, 2 LEVER, HAN B SERIES, SURFACE MOUNT, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY

FLANGE HOUSING, CLOSED, SIZE 24B, METAL, 2 LEVER, HAN B SERIES, SURFACE MOUNT, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 18854241
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details