HARTING Inc. of North America Cable Glands 19120005158

Description
HARTING 19120005158 Cable Gland
Request a Quote Datasheet
Description
HARTING 19120005158 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1737483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1737483
Cable Glands 1737483
HARTING 19120005158 Cable Gland

HARTING 19120005158 Cable Gland

Supplier's Site
Cable Gland, M25 X 1.5, Plastic, 17Mm; Product Range Harting - 99H5921 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Plastic, 17Mm; Product Range Harting
99H5921
Cable Gland, M25 X 1.5, Plastic, 17Mm; Product Range Harting 99H5921
CABLE GLAND, M25 X 1.5, PLASTIC, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:14mm; IP / NEMA Rating:- RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, PLASTIC, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:14mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1737483 99H5921
Product Name Cable Glands Cable Gland, M25 X 1.5, Plastic, 17Mm; Product Range Harting
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 127243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details