HARTING Inc. of North America Cable Clamp, M32, 13-20Mm; Product Range Harting 19000005094

Description
CABLE CLAMP, M32, 13-20MM; Product Range:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2018); Accessory RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, M32, 13-20MM; Product Range:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2018); Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, M32, 13-20Mm; Product Range Harting - 08R6041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, M32, 13-20Mm; Product Range Harting
08R6041
Cable Clamp, M32, 13-20Mm; Product Range Harting 08R6041
CABLE CLAMP, M32, 13-20MM; Product Range:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2018); Accessory RoHS Compliant: Yes

CABLE CLAMP, M32, 13-20MM; Product Range:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68; SVHC:No SVHC (15-Jan-2018); Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 08R6041
Product Name Cable Clamp, M32, 13-20Mm; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Connector Strain Relief - 5745652-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.276 inch (7 mm)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details