HARTING Inc. of North America Terminal Blocks 14311113101000

Description
har-flexicon 2,54 FPV-1
Request a Quote Datasheet
Description
har-flexicon 2,54 FPV-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14311113101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311113101000
Terminal Blocks 14311113101000
har-flexicon 2,54 FPV-1

har-flexicon 2,54 FPV-1

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1195-3608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3608-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3608-ND
TERM BLOCK PLUG 11POS STR 2.54MM

TERM BLOCK PLUG 11POS STR 2.54MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14311113101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311113101000
Pluggable Terminal Blocks 14311113101000
Pluggable Terminal Blocks 11P 160V 6A 2.54 mm pitch spring, plug

Pluggable Terminal Blocks 11P 160V 6A 2.54 mm pitch spring, plug

Buy Now Datasheet
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2843 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2843
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2843
RECEPTACLE, 11WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 11WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14311113101000 1195-3608-ND 14311113101000 53X2843
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Latch Lock
Operating Temperature -40 to 125 C (-40 to 257 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.223 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details